EN
  • EN
  • DE

PI2EQXDP101-AZFE

Part No PI2EQXDP101-AZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DISPLAYPORT 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 2.7Gbps
Number of Channels 1
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 1.5V, 3.3V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x5)
Base Product Number PI2EQXDP101
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654652-PI2EQXDP101-AZFE
Ultra Librarian 3D Model Ultra Librarian PI2EQXDP101-AZFE CAD Model

Description

Introducing the PI2EQXDP101-AZFE from Diodes Incorporated

The PI2EQXDP101-AZFE is a state-of-the-art redriver from Diodes Incorporated, designed to enhance signal integrity and performance in high-speed digital interfaces. This advanced redriver is specifically tailored for applications that utilize DisplayPort 1.2, offering an optimal solution for systems that require signal conditioning to maintain signal quality over extended cable lengths or through connectors.

Key Features

  • DisplayPort 1.2 Compatible: The device fully supports the DisplayPort 1.2 standard, ensuring compatibility with a wide range of devices and systems.
  • High-Speed Performance: With capabilities to handle data rates up to 5.4 Gbps per lane, the PI2EQXDP101-AZFE is well-suited for high-resolution video applications.
  • Signal Conditioning: The redriver provides programmable equalization, output swing, and flat gain to compensate for channel losses and to optimize performance over various physical mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the device offers a low-power standby mode to conserve energy when not in active use.
  • Transparent Operation: The PI2EQXDP101-AZFE operates transparently to the link, with no need for configuration, which simplifies design and integration.
  • Enhanced Electromagnetic Interference (EMI) Performance: The device includes advanced features to minimize EMI, a critical factor in maintaining signal integrity in sensitive applications.

Applications

The PI2EQXDP101-AZFE is ideal for use in a variety of applications that demand high-speed data transmission and pristine signal integrity. These include:

  • Desktop and laptop computers
  • Docking stations
  • Digital signage
  • Professional AV systems
  • High-definition video conferencing systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI2EQXDP101-AZFE is no exception. It is built to meet the rigorous standards required by modern digital systems, ensuring reliability and performance. Whether for commercial or industrial applications, this redriver is an excellent choice for designers looking to enhance their system's signal integrity without sacrificing power efficiency or performance.

With its robust feature set and Diodes Incorporated's reputation for quality, the PI2EQXDP101-AZFE is a versatile and reliable solution for any application requiring high-speed data transmission and signal conditioning.

You May Also Be Interested in

Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess