EN
  • EN
  • DE

PI3DBS12212AZBSEX

Part No PI3DBS12212AZBSEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:4 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Thunderbolt Switch IC Channel 20-QFN (2.5x4.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (2.5x4.5)
Family Name PI3DBS12212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3DBS12212AZBSEXCT, PI3DBS12212AZBSEXTR, PI3DBS12212AZBSEXDKR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889085-PI3DBS12212AZBSEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS12212AZBSEX CAD Model

Description

Introducing the PI3DBS12212AZBSEX from Diodes Incorporated

The PI3DBS12212AZBSEX is a high-performance, PCIe 3.0 compliant, 2-differential channel, 2:1 multiplexer/demultiplexer switch designed by Diodes Incorporated. This cutting-edge product is specifically tailored for applications that require high-speed signal switching with minimal signal degradation. It is an ideal solution for server, networking, data center, and high-performance computing environments where efficient data transfer is crucial.

Key Features

  • High Bandwidth: The PI3DBS12212AZBSEX supports a wide bandwidth of up to 8.0 Gbps, making it suitable for handling the fast data rates required by PCIe 3.0 interfaces.
  • Low Crosstalk: Engineered for signal integrity, the switch offers exceptionally low crosstalk, ensuring that signals are transferred with minimal interference.
  • Low Bit-to-Bit Skew: The device provides a very low bit-to-bit skew, which is essential for maintaining the quality and timing of high-speed serial data signals.
  • Power Efficiency: With its low power consumption, the PI3DBS12212AZBSEX helps to reduce the overall power requirements of the system, contributing to energy-efficient designs.

Applications

The versatility of the PI3DBS12212AZBSEX makes it suitable for a diverse range of applications, including but not limited to:

  • Server and Storage Systems
  • Networking Equipment
  • Data Centers
  • High-Performance Computing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the PI3DBS12212AZBSEX is no exception. Manufactured to the highest standards, this product is designed for robust performance and long-term reliability. It is available in a compact 20-pin TQFN package, which is RoHS compliant and provides an excellent solution for space-constrained applications.

For designers and engineers looking to enhance their high-speed signal routing capabilities with a reliable and efficient switch, the PI3DBS12212AZBSEX from Diodes Incorporated offers a superb balance of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,816 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess