EN
  • EN
  • DE

PI3EQX10904ZHEX

Part No PI3EQX10904ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 4CHAN 10GBPS 42TQFN  /  Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Type Buffer, ReDriver
Applications Ethernet
Input CML
Output CML
Data Rate (Max) 10Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,500
Win Source Part Number 976681-PI3EQX10904ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX10904ZHEX CAD Model

Description

Introducing the PI3EQX10904ZHEX by Diodes Incorporated

The PI3EQX10904ZHEX is a cutting-edge, high-performance signal repeater and retimer IC designed by Diodes Incorporated to enhance signal integrity in high-speed data communication systems. This versatile component is an essential solution for applications requiring the transmission of data over long distances or through noisy environments, ensuring reliable and robust communication.

Key Features

  • High-Speed Performance: The PI3EQX10904ZHEX is engineered to support data rates up to 10 Gbps, making it suitable for fast and efficient data transfer in modern applications.
  • Advanced Signal Conditioning: With built-in equalization and retiming capabilities, this product effectively reduces signal degradation caused by inter-symbol interference (ISI), thereby enhancing signal quality and extending cable reach.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, which is crucial for energy-sensitive applications.
  • Compatibility: The IC is compatible with a variety of high-speed interfaces, including USB 3.1, SATA 3.0, and PCIe 3.0, offering a broad range of use cases.
  • Compact Form Factor: The PI3EQX10904ZHEX comes in a small package, making it an ideal choice for space-constrained applications without compromising performance.

Applications

The versatility of the PI3EQX10904ZHEX allows it to be integrated into a wide array of applications, such as:

  • High-speed data storage and retrieval systems
  • Server and networking equipment
  • Consumer electronics with USB 3.1 interfaces
  • Professional video and broadcasting equipment
  • Automotive infotainment and connectivity solutions

By incorporating the PI3EQX10904ZHEX into your design, you can achieve unparalleled signal integrity, ensuring that your data communications are fast, reliable, and efficient. Diodes Incorporated continues to push the boundaries of high-speed data technology with components like the PI3EQX10904ZHEX, delivering the performance and reliability that modern electronic systems demand.

For more information and to view detailed specifications, please visit the Diodes Incorporated website or contact their customer support team for assistance.

You May Also Be Interested in

Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9544 $59.7720
12+ $9.8087 $117.7044
19+ $9.5023 $180.5437
26+ $9.1958 $239.0908
33+ $8.8893 $293.3469
44+ $7.9697 $350.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess