EN
  • EN
  • DE

PI3USB223ZMEX

Part No PI3USB223ZMEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Audio, USB
Number of Channels 2
Max On Resistance 5 Ohm
Single Supply Voltage (V+) 2.7 V to 4.4 V
-3db Bandwidth 1.5GHz
Features Depop, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 026721-PI3USB223ZMEX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PI3USB223ZMEX CAD Model

Description

Introducing the PI3USB223ZMEX USB 2.0 Switch from Diodes Incorporated

The PI3USB223ZMEX is a high-performance, integrated USB 2.0 switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This advanced switch is specifically tailored to facilitate the multiplexing of a USB 2.0 signal between two different paths, making it an ideal solution for a variety of consumer electronics, computing devices, and communication systems.

Constructed with the latest technology, the PI3USB223ZMEX offers a low bit-to-bit skew, low cross-talk, and high-bandwidth signal handling, ensuring minimal signal degradation and optimal performance. The device is characterized by its low on-capacitance (C<sub>ON) and low on-resistance (R<sub>ON), which are critical for maintaining signal integrity, reducing power consumption, and enhancing overall system reliability.

This USB 2.0 switch is housed in a compact, lead-free, RoHS-compliant package, reflecting Diodes Incorporated's commitment to environmental sustainability. The small form factor of the PI3USB223ZMEX makes it suitable for space-constrained applications, while its design ensures it can withstand the rigors of daily use in a wide range of operating environments.

Key features of the PI3USB223ZMEX include:

  • USB 2.0 high-speed (480 Mbps) and full-speed (12 Mbps) compatibility
  • Low power consumption for battery-powered devices
  • High-level ESD protection, safeguarding the device against electrostatic discharge events
  • Wide operating temperature range, ensuring reliability across various user conditions
  • Simple control interface, enabling easy integration into existing designs

Applications for the PI3USB223ZMEX are diverse and include USB port expansion in desktop and laptop computers, switching between USB sources in docking stations, and managing USB connections in multi-function peripherals. Additionally, its high-speed data handling capabilities make it suitable for use in set-top boxes, gaming consoles, and other multimedia devices where USB connectivity is essential.

Overall, the PI3USB223ZMEX from Diodes Incorporated represents a robust, efficient, and versatile solution for USB 2.0 signal switching. Its performance and small footprint make it an excellent choice for designers looking to enhance their products with reliable USB functionality.

You May Also Be Interested in

Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0755 $59.1525
135+ $0.8824 $119.1240
205+ $0.8549 $175.2545
280+ $0.8274 $231.6720
365+ $0.7997 $291.8905
485+ $0.7170 $347.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess