EN
  • EN
  • DE

PI3V312LE

Part No PI3V312LE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 2X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Active
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 500MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PI3V312
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654757-PI3V312LE
Ultra Librarian 3D Model Ultra Librarian PI3V312LE CAD Model

Description

Product Overview: PI3V312LE from Diodes Incorporated

The PI3V312LE is a high-performance, 3.3V, 4-channel, 2:1 multiplexer/demultiplexer LAN switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced switch is specifically tailored for applications that require high-bandwidth and low on-resistance to efficiently route signals such as 10/100/1000 Base-T Ethernet. Its versatility makes it an ideal choice for a variety of high-speed data switching tasks.

Key Features

  • Low On-Resistance: The PI3V312LE provides an exceptionally low on-resistance (Ron) of typically 4 ohms, which is crucial for maintaining signal integrity and reducing power loss across the switch.
  • Wide Bandwidth: With a bandwidth greater than 250MHz, this switch can easily support the high-speed signal requirements of modern LAN applications without compromising performance.
  • Low Crosstalk: Crosstalk between channels is minimized, ensuring that signals are cleanly and accurately routed without interference from adjacent paths.
  • Low Power Consumption: The PI3V312LE is designed for low power consumption, making it suitable for power-sensitive applications.
  • 3.3V Power Supply: The device operates on a single 3.3V power supply, which is common in digital systems and simplifies power management.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection safeguards the device against static damage, enhancing its reliability and longevity in the field.

Applications

The PI3V312LE is highly versatile and can be used in various applications, including:

  • LAN Switching
  • Base Station Development
  • Server and Networking Equipment
  • Signal Routing
  • Consumer Electronics

This product is available in a compact QSOP-16 package, offering a space-saving solution for dense PCB layouts. With its high-speed capabilities and robust design, the PI3V312LE from Diodes Incorporated represents a reliable and efficient choice for designers looking to optimize their networking and communication systems.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7070 $60.0950
200+ $0.5802 $116.0400
310+ $0.5620 $174.2200
425+ $0.5439 $231.1575
550+ $0.5258 $289.1900
740+ $0.4714 $348.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess