EN
  • EN
  • DE

PI3VDP12412ZHE

Part No PI3VDP12412ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC DEMULTIPLEXER 4LANE 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications Video
Number of Channels 1
On-State Resistance (Max) 10Ohm (Typ)
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 4.6GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3VDP12412
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654760-PI3VDP12412ZHE
Ultra Librarian 3D Model Ultra Librarian PI3VDP12412ZHE CAD Model

Description

Diodes Incorporated PI3VDP12412ZHE Product Overview

The PI3VDP12412ZHE from Diodes Incorporated is a cutting-edge display port to HDMI/DVI level shifter designed to meet the high demands of modern multimedia and computing applications. This compact and efficient component is engineered to seamlessly convert signals from DisplayPort to HDMI or DVI interfaces, ensuring compatibility with a wide range of devices.

Key Features

  • High-Performance Interface: The PI3VDP12412ZHE is built to support high-resolution video, capable of handling data rates up to 3.4 Gbps per lane across its four lanes for a total bandwidth of 10.8 Gbps.
  • Advanced Signal Conversion: This level shifter is adept at converting DisplayPort signals into HDMI or DVI outputs, making it extremely versatile for various display applications.
  • Enhanced Audio Support: The device is designed to carry high-definition audio alongside video, compatible with a range of audio formats for a fully immersive multimedia experience.
  • Low Power Operation: With an emphasis on power efficiency, the PI3VDP12412ZHE minimizes power consumption, making it suitable for use in battery-powered devices.
  • Robust ESD Protection: The product features built-in electrostatic discharge (ESD) protection, safeguarding the device from common static electricity damage.

Applications

The PI3VDP12412ZHE is ideal for a variety of applications, including but not limited to:

  • Docking stations
  • Laptop and desktop computers
  • Graphics cards
  • Video game consoles
  • Video splitters and switches
  • Home theater systems

Product Specifications

The product comes in a compact QFN-54 packaging, which allows for a minimal footprint on PCB designs. It operates over a temperature range of -40°C to +85°C, making it suitable for use in environments with varying thermal conditions.

Conclusion

With its robust feature set, the PI3VDP12412ZHE level shifter from Diodes Incorporated is a versatile and reliable solution for bridging DisplayPort and HDMI/DVI technologies. Its high bandwidth capabilities, combined with efficient power usage and ESD protection, make it a top choice for manufacturers and designers looking to create high-quality, interoperable multimedia devices.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,168 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess