EN
  • EN
  • DE

PI3VDP3212ZLEX

Part No PI3VDP3212ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC DEMULTIPLEXER 2LANE 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Video Switch IC 1 Channel 32-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (3x6)
Family Name PI3VDP3212
MSL Level 1 (Unlimited)
Win Source Part Number 930450-PI3VDP3212ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3VDP3212ZLEX CAD Model

Description

Introducing the PI3VDP3212ZLEX from Diodes Incorporated

The PI3VDP3212ZLEX is a cutting-edge display port to HDMI/DVI level shifter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is specifically engineered to meet the high demands of modern multimedia and computing applications, providing a seamless interface between the latest display technologies.

Key Features

  • High Performance: The PI3VDP3212ZLEX is designed to support high-resolution video, capable of handling display port signals and converting them efficiently to HDMI or DVI outputs. This ensures users can enjoy crystal-clear images and videos without any lag or distortion.
  • Compatibility: It is compatible with a wide range of devices and is particularly suited for applications that require a bridge between DisplayPort and HDMI/DVI interfaces, such as laptops, desktops, and docking stations.
  • Advanced Technology: Incorporating the latest in level shifting technology, this product ensures that signal integrity is maintained even at high data rates, which is critical for maintaining the quality of high-definition multimedia content.
  • Energy Efficient: The PI3VDP3212ZLEX is designed with power efficiency in mind, helping to reduce the overall power consumption of the systems it is integrated into, which is essential for battery-powered devices.
  • Compact Design: With its small footprint, the PI3VDP3212ZLEX is ideal for use in space-constrained applications, allowing for more efficient use of circuit board real estate.

Applications

Due to its versatility and high performance, the PI3VDP3212ZLEX is suitable for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Computer monitors and display systems
  • Home theater systems
  • Professional video editing and broadcasting equipment
  • Portable electronic devices with video output capabilities

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3VDP3212ZLEX is built to stringent specifications and is tested rigorously to ensure it meets the needs of even the most demanding applications. With Diodes Incorporated's reputation for excellence, users can trust the PI3VDP3212ZLEX to provide a reliable and efficient solution for their display interfacing needs.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0690 $58.3110
46+ $2.5181 $115.8326
72+ $2.4394 $175.6368
98+ $2.3607 $231.3486
127+ $2.2820 $289.8140
170+ $2.0460 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess