EN
  • EN
  • DE

MMBZ5233BS-7-F

Part No MMBZ5233BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 6V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 7 Ohm
Current - Reverse Leakage @ Vr 5μA @ 3.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1078315-MMBZ5233BS-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5233BS-7-F CAD Model

Description

Product Overview: MMBZ5233BS-7-F by Diodes Incorporated

The MMBZ5233BS-7-F is a robust voltage regulator diode from the reputable manufacturer Diodes Incorporated, designed to provide precise voltage regulation with a high degree of reliability. This surface-mount component comes in a compact SOT-363 package, making it an ideal choice for space-constrained applications.

Key Features

  • Nominal Zener Voltage: The device offers a nominal Zener voltage of 6.0V, which is suitable for a range of electronic circuits that require a fixed voltage reference.
  • Power Dissipation: With a power dissipation of 300mW, the MMBZ5233BS-7-F is capable of handling a moderate amount of power, making it suitable for various applications.
  • Dual Zener Diodes: This product features a pair of Zener diodes that are integrated into a single package, providing a convenient solution for voltage regulation in a circuit.
  • High Surge Capability: The device is designed to withstand surge currents, ensuring protection against voltage spikes and enhancing the overall durability of the circuit.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is beneficial for maintaining energy efficiency in electronic systems.

Applications

The MMBZ5233BS-7-F is versatile and can be used in a variety of applications, including:

  • Power supply stabilization
  • Voltage reference in precision circuits
  • Over-voltage and surge voltage protection
  • Consumer electronics
  • Telecommunications equipment
  • Computing devices

Quality and Compliance

Diodes Incorporated is known for their commitment to quality, and the MMBZ5233BS-7-F is no exception. It is compliant with the RoHS directive, indicating that it is free from hazardous substances commonly found in electronic components. Additionally, the product is characterized for operation from -55°C to +150°C, ensuring reliable performance across a wide range of temperatures.

In summary, the MMBZ5233BS-7-F from Diodes Incorporated is a highly efficient and reliable solution for voltage regulation needs in a multitude of electronic applications. Its compact form factor, dual-diode design, and robust performance make it a top choice for designers and engineers alike.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0943 $50.4505
1,295+ $0.0774 $100.2330
2,000+ $0.0750 $150.0000
2,755+ $0.0726 $200.0130
3,565+ $0.0702 $250.2630
4,770+ $0.0629 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess