EN
  • EN
  • DE

DZ23C12_R1

Part No DZ23C12_R1
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 255138-DZ23C12_R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZ23C12_R1 CAD Model

Description

Product Overview: DZ23C12_R1 - Diodes Incorporated

The DZ23C12_R1 is a high-performance, dual Zener diode specifically designed by Diodes Incorporated for voltage regulation and suppression applications. This compact and efficient device is an excellent choice for a wide range of electronic circuits, offering both flexibility and reliability in a single package.

Key Features

  • Zener Voltage: The DZ23C12_R1 provides a nominal Zener voltage of 12V, making it suitable for stabilization tasks in 12V circuits.
  • Power Dissipation: With a power dissipation of 300mW, this component can handle moderate amounts of power, ensuring stable operation under typical usage conditions.
  • Dual Diode Configuration: The dual diode design allows for bidirectional voltage regulation, which can simplify circuit design and reduce component count.
  • Package: Enclosed in a small SOT-23 package, the DZ23C12_R1 is designed for surface mount technology, making it ideal for compact PCB layouts.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, offering reliable performance across a wide range of environmental conditions.

Applications

The DZ23C12_R1 is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and surge protection circuits
  • Power supply management
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DZ23C12_R1 is no exception. Each diode is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected of Diodes Incorporated products. Users can trust the DZ23C12_R1 to deliver consistent performance and longevity in their electronic applications.

Ordering Information

To order the DZ23C12_R1 or request samples, visit the Diodes Incorporated website or contact an authorized distributor. Ensure to reference the part number DZ23C12_R1 for accurate product specification and purchasing information.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess