EN
  • EN
  • DE

CDCLVD1216RGZR

Part No CDCLVD1216RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:16 800MHZ 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input LVCMOS, LVDS, LVPECL
Output LVDS
Frequency - Max 800 MHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CDCLVD1216
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577960-CDCLVD1216RGZR
Ultra Librarian 3D Model Ultra Librarian CDCLVD1216RGZR CAD Model

Description

The CDCLVD1216RGZR is a high-performance, low-jitter clock buffer from Texas Instruments designed to meet the stringent requirements of today's advanced electronic systems. This device is part of TI's extensive clock and timing solutions, offering an optimal mix of low power consumption, small form factor, and high functionality.

Key Features

  • Multiple Outputs: The CDCLVD1216RGZR comes equipped with 12 LVDS outputs that are configurable as 6 LVPECL outputs, providing flexibility for various design requirements.
  • Low Jitter Performance: It boasts an exceptional jitter performance that ensures signal integrity, making it an excellent choice for applications requiring high precision and stability.
  • Wide Frequency Range: This clock buffer supports a wide frequency range, accommodating various input clock frequencies and making it versatile for different applications.
  • Flexible Voltage Supply: It operates over a supply voltage range of 2.375 V to 3.465 V, allowing it to fit into various system power schemes.
  • Programmable Output Voltage: The output voltage levels are programmable, which provides additional flexibility for interfacing with different logic levels.
  • Industrial Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability under harsh conditions.

Applications

The CDCLVD1216RGZR is ideally suited for a range of applications, including but not limited to:

  • Data communications equipment
  • Telecommunication infrastructure
  • Networking switches and routers
  • Servers and storage systems
  • Test and measurement equipment

Package and Quality

This device is available in a compact, 48-pin QFN package (RGZ), catering to space-constrained applications without compromising on performance. Furthermore, it adheres to Texas Instruments' rigorous quality standards, ensuring high reliability and performance consistency across various conditions.

For designers and engineers looking for a robust and reliable clock distribution solution, the CDCLVD1216RGZR from Texas Instruments stands out as a superior choice that can help streamline design processes and enhance overall system performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4247 $53.6988
10+ $11.0151 $110.1510
15+ $10.6709 $160.0635
20+ $10.3267 $206.5340
26+ $9.9825 $259.5450
34+ $8.9498 $304.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,193 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess