EN
  • EN
  • DE

PI3WVR12412ZHEX

Part No PI3WVR12412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH DP/HDMI 42TQFN / Wide Voltage Range DP and HDMI Video Switch 500mW 42-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Applications Video
Number of Channels 1
Operating Supply Voltage 3.3V
-3db Bandwidth 4.6GHz
Features HDMI
Package 42-VFQFN Exposed Pad
Manufacturer Package 42-TQFN (9x3.5)
Win Source Part Number 791798-PI3WVR12412ZHEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI3WVR1241
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PI3WVR12412ZHEX CAD Model

Description

The PI3WVR12412ZHEX is a cutting-edge video switch IC from Diodes Incorporated, designed to meet the high demands of modern video signal routing. This versatile switch is an ideal solution for applications requiring the switching of high-speed video signals with minimal signal degradation. The PI3WVR12412ZHEX is particularly well-suited for consumer electronics, computing devices, and communication systems where high-definition video transmission is essential.

Key Features

  • High Bandwidth: This device supports very high bandwidth signals, enabling the transmission of high-resolution video without compromising signal quality.
  • Multiplexing Capabilities: The PI3WVR12412ZHEX can multiplex and demultiplex 2-to-1/1-to-2 bidirectional differential channels, offering flexibility in signal routing.
  • Wide Voltage Range: It operates over a wide range of power supplies, from 3.3V to 5V, making it compatible with various system designs.
  • Low Crosstalk: The device features exceptionally low crosstalk, which is critical for maintaining signal integrity in applications with multiple signal paths.
  • Energy Efficiency: With an eye towards power conservation, the PI3WVR12412ZHEX boasts low power consumption, which is crucial for battery-operated devices.

Applications

The PI3WVR12412ZHEX is designed for use in a range of applications, including but not limited to:

  • High-definition televisions (HDTVs)
  • Computer monitors and laptops
  • Smartphones and tablets
  • Video game consoles
  • Home theater systems
  • Professional video equipment

Technical Specifications

The PI3WVR12412ZHEX offers a comprehensive set of technical specifications that make it a robust choice for high-speed video applications. It is designed to handle the rapid pace of data transfer required by today's video standards, ensuring that it can support the latest technologies in the industry.

For detailed technical specifications, refer to the product datasheet provided by Diodes Incorporated, which includes information on pin configurations, package details, electrical characteristics, and operational guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8719 $52.3140
140+ $0.7155 $100.1700
220+ $0.6931 $152.4820
300+ $0.6707 $201.2100
390+ $0.6484 $252.8760
520+ $0.5813 $302.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess