EN
  • EN
  • DE

PI5L200QEX

Part No PI5L200QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 4
Max On Resistance 12 Ohm
Single Supply Voltage (V+) 3.3V, 5V
-3db Bandwidth 137MHz
Features 10/100 Base-T, LAN
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 348146-PI5L200QEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5L200QEX CAD Model

Description

Introducing the PI5L200QEX from Diodes Incorporated

The PI5L200QEX is a high-performance, quad single-pole, double-throw (SPDT) switch fabricated in silicon gate CMOS technology. It is designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This switch is well-suited for a wide range of applications, including signal routing in networking, communication, and audio/video equipment.

The PI5L200QEX offers low power dissipation coupled with high switching speed and low on-state resistance, making it an efficient solution for high-speed data streaming and signal management. Its wide bandwidth and low crosstalk characteristics ensure signal integrity, making it an excellent choice for critical applications where performance cannot be compromised.

Key Features of PI5L200QEX:

  • Low Crosstalk: The device provides minimal signal interference, which is crucial for maintaining the integrity of high-speed data.
  • Wide Bandwidth: It supports a broad frequency range, ensuring compatibility with a variety of high-speed interfaces.
  • Low On-Resistance: The switch features a low on-state resistance, reducing power loss and improving efficiency.
  • Fast Switching Speed: Quick transition times allow for high-speed operation, making it suitable for applications that require rapid signal switching.
  • Power-Down Protection: Devices connected to the switch are protected during power-down conditions, enhancing system reliability.
  • 5V Tolerant: The inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.

The PI5L200QEX operates over a wide voltage range and has a low power consumption profile, which makes it an energy-efficient option for portable and battery-powered devices. It is available in a compact package, minimizing the PCB space required and allowing for high-density circuit designs.

With its robust design and advanced features, the PI5L200QEX from Diodes Incorporated stands out as a versatile and reliable component for any designer looking to optimize signal routing in their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,612 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess