EN
  • EN
  • DE

PI5C3309UEX

Part No PI5C3309UEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 3-IN 8-Pin MSOP T/R / IC 3:1 MUX/DEMUX BUS SW 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 061590-PI5C3309UEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI5C3309
Introduction Date January 29, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PI5C3309UEX CAD Model

Description

Introducing the PI5C3309UEX Logic Switch from Diodes Incorporated

The PI5C3309UEX is a high-performance, single-pole double-throw (SPDT) logic switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is part of their extensive range of switch integrated circuits, tailored to meet the demands of modern electronic applications that require efficient signal routing and high-speed switching capabilities.

Constructed with precision and reliability in mind, the PI5C3309UEX offers a low on-resistance of typically 5 ohms, ensuring minimal signal distortion and power loss. This makes it an excellent choice for applications where signal integrity is paramount. Moreover, its wide operating voltage range of 2.3V to 3.6V provides flexibility, making it suitable for interfacing with both 2.5V and 3.3V logic levels.

The device features a quick switch speed, with a propagation delay time of typically 0.25 ns, enabling high-speed operation that can keep pace with fast logic signals. This rapid switching is essential for applications such as data routing, signal gating, and multiplexing, where timely response is critical.

Designed for ease of use, the PI5C3309UEX comes in an ultra-small leadless package, specifically the 10-lead UQFN (PI5C3309UEX). This compact form factor is ideal for space-constrained applications, allowing designers to maximize functionality within limited PCB real estate. The device is also fully specified over the industrial temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions.

Moreover, the PI5C3309UEX boasts advanced features such as 5V tolerant I/Os, which provide additional interfacing flexibility with legacy systems. Its break-before-make switching action prevents signal overlap and ensures clean, glitch-free transitions between signal paths.

With its combination of high-speed, low on-resistance, and small package size, the PI5C3309UEX from Diodes Incorporated is a versatile and efficient solution for designers looking to optimize their signal switching applications. Whether it's for data processing, communication equipment, or consumer electronics, this logic switch is engineered to deliver top-notch performance where it counts.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess