EN
  • EN
  • DE

PI5V330AQE

Part No PI5V330AQE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 2X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Active
Applications Video
Number of Channels 4
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 5V
-3db Bandwidth 400MHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI5V330
Standard Package 97 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654880-PI5V330AQE
Ultra Librarian 3D Model Ultra Librarian PI5V330AQE CAD Model

Description

Diodes Incorporated PI5V330AQE - High-Performance Analog Switch

The PI5V330AQE is a state-of-the-art single-pole, double-throw (SPDT) analog switch from Diodes Incorporated, designed to deliver high performance for a wide range of applications. This switch is part of the precision-engineered semiconductor solutions that Diodes Incorporated is known for, offering both reliable performance and robust functionality.

Constructed with the latest technology, the PI5V330AQE provides an optimal solution for signal routing and switching in various electronic systems. Its versatility makes it suitable for use in consumer electronics, communication devices, and industrial equipment. The switch is characterized by its low power consumption and high-speed operation, which are essential for modern, power-sensitive electronics.

The PI5V330AQE features a wide operating voltage range of 2.3V to 5.5V, allowing it to be used in both 3.3V and 5V systems. This flexibility ensures that the switch can be integrated into a variety of design architectures without the need for additional level-shifting components. Additionally, the device boasts a low on-resistance (typically 5Ω), which minimizes signal distortion and ensures high signal integrity.

One of the key advantages of the PI5V330AQE is its bidirectional signal flow capability. This feature allows signals to pass in both directions through the switch, making it highly suitable for multiplexing and demultiplexing applications. Furthermore, the switch's high bandwidth (>200MHz) supports fast signal switching, which is critical in high-speed data transmission and processing tasks.

The PI5V330AQE comes in a compact QSOP-16 package, which is ideal for space-constrained applications while still providing excellent thermal performance. Its ESD tolerance of ±10kV (Human Body Model) and ±200V (Machine Model) offers robust protection against electrostatic discharge, enhancing the durability of the end product.

Overall, the Diodes Incorporated PI5V330AQE analog switch is a high-quality component that offers designers the perfect balance of performance, power efficiency, and reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess