EN
  • EN
  • DE

PI6C182BHE

Part No PI6C182BHE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input TTL
Output TTL
Frequency - Max 140MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 791823-PI6C182BHE
Popularity Medium
Supply and Demand Status Limited
Family Name PI6C182
Introduction Date September 07, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI6C182BHE CAD Model

Description

The PI6C182BHE is a high-performance, low-skew, low-jitter clock buffer designed by Diodes Incorporated to meet the stringent requirements of today's high-speed digital systems. This precision clock distribution device is ideal for applications that require multiple copies of a clock signal to be distributed with minimal skew and jitter, such as in high-speed networking, computing, and telecommunications equipment.

Key Features

  • Low Skew: The PI6C182BHE offers extremely low output-to-output skew, ensuring that clock signals are synchronized across all buffer outputs for reliable system performance.
  • Low Jitter: With its low-jitter design, this clock buffer minimizes timing errors and enhances the data integrity of high-speed signals, making it suitable for applications that cannot tolerate signal distortion.
  • Multiple Outputs: The device features multiple outputs that can drive several loads while maintaining signal integrity, providing flexibility in complex system designs.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, making it versatile for various system requirements and ensuring compatibility with different logic levels.
  • High-Frequency Operation: The PI6C182BHE is capable of operating at high frequencies, which is essential for modern digital systems that require fast clock speeds.

Applications

The PI6C182BHE is suitable for a variety of applications where precise clock distribution is critical. It is commonly used in:

  • Server and workstation motherboards
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-speed computing and data processing units
  • Consumer electronics that require precise timing

Technical Specifications

The PI6C182BHE offers technical specifications that ensure it meets the needs of high-performance systems:

  • Package Type: TSSOP
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V ±0.3V
  • Frequency Range: Up to 200 MHz

With its combination of low skew, low jitter, and high-frequency operation, the PI6C182BHE from Diodes Incorporated is an excellent choice for engineers looking to enhance the clock distribution network within their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Lowest to $10.8258

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9947 $62.9523
21+ $5.7392 $120.5232
32+ $5.5602 $177.9264
43+ $5.3811 $231.3873
56+ $5.2010 $291.2560
75+ $4.6639 $349.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess