EN
  • EN
  • DE

PI6CB33202ZDIEX-13R

Part No PI6CB33202ZDIEX-13R
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:2 133.46MHZ 24TQFN / Clock Clock Buffer IC 1:2 133.46 MHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Clock Buffer
Number of Circuits 1
Input CMOS, HCSL
Output HCSL
Frequency - Max 133.46 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352611-PI6CB33202ZDIEX-13R
Ultra Librarian 3D Model Ultra Librarian PI6CB33202ZDIEX-13R CAD Model

Description

PI6CB33202ZDIEX-13R: A High-Performance Clock Buffer from Diodes Incorporated

The PI6CB33202ZDIEX-13R is a state-of-the-art clock buffer designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This clock buffer is part of their precision integrated circuits portfolio, catering to advanced electronic systems that require reliable and accurate clock distribution solutions.

The PI6CB33202ZDIEX-13R is engineered to address the stringent demands of complex digital systems. It features a low-jitter, low-skew clock distribution path which is crucial for maintaining signal integrity in high-speed communication applications. The device is capable of distributing a single input clock to multiple outputs with minimal signal degradation, ensuring synchronized operation across various subsystems.

With its differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, the PI6CB33202ZDIEX-13R provides high-speed operation and robust noise immunity, making it an ideal choice for applications such as data centers, networking, telecommunications, and high-performance computing. The device operates at a frequency range that supports common communication standards, thereby providing designers with the flexibility to use it across multiple platforms.

The PI6CB33202ZDIEX-13R comes in a compact, surface-mount package that is designed for easy integration into PCB designs. Its small form factor contributes to space-saving on the board, which is a significant advantage for modern electronic devices where real estate is at a premium. Additionally, the clock buffer is characterized for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Key features of the PI6CB33202ZDIEX-13R include:

  • Low additive phase jitter for high-performance clock distribution
  • Multiple high-speed LVPECL outputs
  • Wide frequency range compatibility
  • Industrial temperature range operation
  • Compact surface-mount package for space-constrained applications

Overall, the PI6CB33202ZDIEX-13R by Diodes Incorporated is a versatile and reliable clock buffer solution that meets the needs of modern high-speed digital systems. Its performance and features make it a top choice for engineers looking to optimize their designs for speed and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7369 $60.2118
52+ $2.2457 $116.7764
80+ $2.1756 $174.0480
110+ $2.1053 $231.5830
142+ $2.0353 $289.0126
190+ $1.8247 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess