EN
  • EN
  • DE

PI6LC48P0201AZHIEX

Part No PI6LC48P0201AZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 2-OUTPUT LVPECL NETWORKING CLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Ethernet Clock Generator IC 170MHz 1 Output 20-TQFN (4.5x3.5)
Manufacturer Diodes Incorporated
Series HiFlex™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4.5x3.5)
Family Name PI6LC48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889261-PI6LC48P0201AZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6LC48P0201AZHIEX CAD Model

Description

The PI6LC48P0201AZHIEX is a high-performance, low-jitter clock buffer from Diodes Incorporated designed to meet the stringent requirements of today's high-speed digital systems. This clock buffer is an ideal solution for applications requiring the distribution of a high-speed clock signal with minimal signal degradation.

Key Features

  • Low Skew: The PI6LC48P0201AZHIEX provides extremely low output-to-output skew, ensuring that clock signals are synchronized accurately across multiple paths.
  • Wide Frequency Range: This device supports a broad range of frequencies, making it versatile for various applications, from low-frequency operations to high-speed interfaces.
  • High Performance: With its low-jitter design, it ensures high-quality signal integrity, which is crucial for maintaining the performance of high-speed digital circuits.
  • Multiple Outputs: It offers multiple clock outputs, allowing for flexibility in design and the ability to drive several loads simultaneously.
  • Power Efficiency: The PI6LC48P0201AZHIEX is optimized for low power consumption, which is essential for energy-sensitive applications.
  • Small Footprint: Housed in a compact package, this clock buffer saves valuable board space while providing the functionality needed for complex designs.

Applications

The PI6LC48P0201AZHIEX is suitable for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards
  • Data centers and server farms requiring stable and reliable clock distribution
  • High-performance computing and storage systems
  • Telecommunications infrastructure
  • Industrial and automotive systems requiring precise timing solutions

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6LC48P0201AZHIEX is no exception. It is manufactured using advanced techniques to ensure it meets the high reliability standards required in industrial and automotive environments. Customers can trust this clock buffer to deliver consistent performance over its operational lifespan.

You May Also Be Interested in

Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess