EN
  • EN
  • DE

QZX363C6V8-7-F-89

Part No QZX363C6V8-7-F-89
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Win Source Part Number 181919-QZX363C6V8-7-F-89
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian QZX363C6V8-7-F-89 CAD Model

Description

The QZX363C6V8-7-F-89 is a high-performance, precision Zener diode from Diodes Incorporated, a leading manufacturer in the semiconductor market. This Zener diode is designed to provide a reliable voltage reference with a nominal Zener voltage of 6.8V. It is an ideal component for voltage regulation and stabilization tasks in a wide range of electronic applications.

The device comes in a compact SOD-323 package, which is a small outline diode package that is suitable for high-density mounting on PCBs. This makes the QZX363C6V8-7-F-89 an excellent choice for space-constrained applications. It is also characterized by its low leakage current and excellent stability, ensuring that it maintains a consistent performance over its entire operating temperature range.

With its precise Zener breakdown voltage, the QZX363C6V8-7-F-89 is commonly used for voltage clamping applications, where it protects sensitive electronics from transient voltage spikes. Additionally, it serves as a reliable reference in precision circuits, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), to ensure accurate readings and outputs.

The device is also characterized by its low operational impedance and fast response time, which are essential for maintaining voltage regulation in dynamic environments. It is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Diodes Incorporated provides the QZX363C6V8-7-F-89 with a robust design that ensures long-term reliability and performance. It is rated for operation over a wide temperature range, making it suitable for industrial, automotive, and consumer electronics applications. Whether you are designing power supplies, protection circuits, or looking for a stable voltage reference, the QZX363C6V8-7-F-89 from Diodes Incorporated is a dependable and versatile solution.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Vishay
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1056 $60.5280
12+ $9.9330 $119.1960
19+ $9.6223 $182.8237
25+ $9.3116 $232.7900
33+ $9.0009 $297.0297
43+ $8.0700 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess