EN
  • EN
  • DE

SBR0140S3-13

Part No SBR0140S3-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188599-SBR0140S3-13
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR0140S3-13 CAD Model

Description

The SBR0140S3-13 from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance applications where efficiency and reliability are paramount. This rectifier is part of the SBR series, which is known for its superior thermal performance and low forward voltage drop, making it an ideal choice for energy-sensitive electronics.

Key Features

  • Low Forward Voltage Drop: The SBR0140S3-13 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: This component is capable of withstanding high surge currents, providing robust protection against transient voltage spikes and enhancing the durability of the end application.
  • PowerPak® SOD-323 Package: Encased in a compact PowerPak® SOD-323 package, the SBR0140S3-13 is suitable for space-constrained applications, while also offering excellent thermal performance.
  • Low Power Loss: Its design is optimized for low power loss, ensuring that the device operates efficiently, even under high current conditions.
  • High-Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR0140S3-13 is capable of handling extreme thermal environments, making it versatile for various applications.

Applications

The SBR0140S3-13 is suited for a wide range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • LED Lighting
  • Reverse Polarity Protection Circuits
  • Battery Charging and Power Supplies

Technical Specifications

Parameter Value
Package PowerPak® SOD-323
Forward Voltage Drop Typically 0.40V at IF = 1A
Average Rectified Current 1A
Peak Repetitive Reverse Voltage 40V
Operating Temperature Range -55°C to +150°C

With its advanced SBR technology, the SBR0140S3-13 from Diodes Incorporated is engineered to meet the demands of modern electronic designs, providing a reliable and efficient solution for rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess