EN
  • EN
  • DE

SBR20A120CT-E1

Part No SBR20A120CT-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 790 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 120 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Other Names 31-SBR20A120CT-E1
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283037-SBR20A120CT-E1
Ultra Librarian 3D Model Ultra Librarian SBR20A120CT-E1 CAD Model

Description

Product Overview: SBR20A120CT-E1

The SBR20A120CT-E1 is a cutting-edge power rectifier component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the Super Barrier Rectifier (SBR) series, which is renowned for its high performance in power conversion applications. The SBR20A120CT-E1 is designed to offer superior efficiency, low power loss, and high surge current capability, making it an ideal choice for a wide range of electronic devices and power systems.

Key Features

  • High Forward Surge Capability: This rectifier is capable of handling high surge currents, ensuring reliability and robustness in applications subject to sudden surges.
  • Low Power Loss: With its super barrier design, the SBR20A120CT-E1 exhibits lower forward voltage drop compared to conventional rectifiers, leading to reduced power loss and improved efficiency.
  • High Temperature Operation: Engineered to perform under high temperature conditions, this device maintains its integrity and functionality even at elevated temperatures.
  • Dual Rectifier Configuration: The component features a dual rectifier configuration, which allows for flexibility in design and application.
  • High Reverse Voltage: With a maximum reverse voltage of 120V, it can be used in circuits with higher operating voltages, providing more headroom for electrical design.

Applications

The SBR20A120CT-E1 is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Lighting Systems
  • Automotive Charging Systems
  • DC-DC Converters
  • AC-DC Converters
  • Freewheeling Diodes

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The SBR20A120CT-E1 is no exception, as it goes through rigorous testing and quality control processes to ensure it meets the high reliability requirements expected by customers. This product is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Conclusion

In summary, the SBR20A120CT-E1 from Diodes Incorporated represents a state-of-the-art solution for efficient power rectification. Its superior surge capability, low power loss, and high temperature resilience make it a top choice for engineers and designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess