EN
  • EN
  • DE

SBR30S30CT

Part No SBR30S30CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Bulk
Product Status Last Time Buy
Standard Package 1 pcs
Win Source Part Number 716116-SBR30S30CT
Ultra Librarian 3D Model Ultra Librarian SBR30S30CT CAD Model

Description

Overview of the SBR30S30CT Power Diode from Diodes Incorporated

The SBR30S30CT is a state-of-the-art power diode component produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specifically designed to meet the rigorous demands of high-efficiency power supplies, offering superior performance in a range of applications, including computing systems, consumer electronics, and industrial equipment.

Key Features

  • High Forward Surge Capability: The SBR30S30CT is capable of withstanding high surge currents, making it ideal for applications that experience transient overloads.
  • Low Power Loss: With its Super Barrier Rectifier technology, this diode ensures low forward voltage drop, resulting in reduced power loss and improved efficiency.
  • High Temperature Operation: This component can operate effectively at high temperatures, which enhances its reliability and longevity in harsh environments.
  • RoHS Compliant: The SBR30S30CT meets the Restriction of Hazardous Substances (RoHS) directive, ensuring it is free from certain hazardous materials and is environmentally friendly.

Electrical Specifications

The SBR30S30CT boasts impressive electrical characteristics that allow it to perform reliably in a variety of circuits. It has a maximum average rectified current of 30A, with a peak repetitive reverse voltage of 30V. Its low forward voltage drop ensures that power loss is minimized, which is critical for energy-sensitive designs.

Package and Mounting

This power diode comes in a TO-220AB package, which is widely recognized for its ease of installation and robustness. It is designed for through-hole mounting, which provides strong mechanical stability and facilitates heat dissipation.

Applications

The SBR30S30CT is versatile, suitable for a wide array of applications including:

  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Automotive environments where high efficiency is required

In conclusion, the SBR30S30CT from Diodes Incorporated is a robust and efficient solution for modern power conversion challenges. Its cutting-edge technology and compliance with environmental standards make it a go-to choice for engineers and designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5127 $51.2700
240+ $0.4207 $100.9680
370+ $0.4076 $150.8120
510+ $0.3944 $201.1440
660+ $0.3813 $251.6580
880+ $0.3418 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess