EN
  • EN
  • DE

SBR3U40P1Q-7

Part No SBR3U40P1Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 3A POWERDI123 / SUPER BARRIER RECTIFIER POWERDI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 500mV at 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 400μA at 40V
Mounting Style SMD
Manufacturer Package POWERDI 123
Supplier Device Package PowerDI 123
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800733-SBR3U40P1Q-7
Ultra Librarian 3D Model Ultra Librarian SBR3U40P1Q-7 CAD Model

Description

Introducing the SBR3U40P1Q-7 Super Barrier Rectifier from Diodes Incorporated

The SBR3U40P1Q-7 is a state-of-the-art super barrier rectifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to provide superior performance in a compact, power-efficient package, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The SBR3U40P1Q-7 boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system, leading to a more reliable and long-lasting product.
  • High Surge Capability: With its robust surge capability, this super barrier rectifier can withstand transient overvoltage conditions, providing critical protection for sensitive electronic circuits.
  • PowerDI® 123 Package: The device comes in a PowerDI® 123 package, which is known for its small footprint and low profile, enabling designers to save space on the PCB without compromising on power and thermal performance.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive ensures that the SBR3U40P1Q-7 is environmentally friendly and suitable for use in a variety of markets, including consumer electronics, where such compliance is often a requirement.

Applications

The SBR3U40P1Q-7 is versatile and can be used in a multitude of applications where efficiency and reliability are paramount. It is particularly well-suited for use in:

  • DC/DC converters
  • Power supplies
  • LED lighting
  • Battery charging circuits
  • Reverse polarity protection circuits

Technical Specifications

The technical specifications of the SBR3U40P1Q-7 include a maximum average rectified current of 3A, a peak repetitive reverse voltage of 40V, and an operating junction temperature range from -55°C to +150°C. Its fast switching capability and low leakage current are indicative of its high-efficiency design.

Conclusion

Diodes Incorporated's SBR3U40P1Q-7 super barrier rectifier is an exceptional component that offers a blend of high-performance features in a package designed for modern, compact electronic systems. Its robust design ensures that it can handle the demanding requirements of today's high-efficiency applications, making it a go-to choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5634 $50.7060
220+ $0.4623 $101.7060
335+ $0.4478 $150.0130
465+ $0.4334 $201.5310
600+ $0.4189 $251.3400
800+ $0.3756 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess