EN
  • EN
  • DE

SBRT40V100CTE

Part No SBRT40V100CTE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SBR TO262 / 40A Trench SBR TRENCH SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 730mV at 20A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 300μA at 100V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-262-3 Full Pack, I2Pak
Supplier Device Package TO-262
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810232-SBRT40V100CTE
Ultra Librarian 3D Model Ultra Librarian SBRT40V100CTE CAD Model

Description

Introducing the SBRT40V100CTE Power Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBRT40V100CTE, a state-of-the-art power rectifier designed to cater to the demanding needs of modern electronic applications. This device is a testament to Diodes Incorporated's commitment to providing high-performance and reliable components for various industrial, automotive, and consumer electronics sectors.

The SBRT40V100CTE is a Schottky barrier rectifier that boasts a 40V reverse voltage capability and a 100A average rectified forward current. Its low forward voltage drop ensures high efficiency, making it an ideal choice for high-frequency applications. Furthermore, the device's power and thermal efficiency are enhanced by its TO-220AB package, which provides excellent heat dissipation characteristics.

This rectifier is designed with a guard ring die construction that offers transient protection and ensures a long operational life by enhancing its reliability in adverse conditions. The SBRT40V100CTE is characterized by its low power loss and high efficiency, which are critical in power management applications. Its low leakage current is an added advantage, ensuring minimal power waste and contributing to the overall efficiency of the systems it is integrated into.

The SBRT40V100CTE is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. Its lead-free finish and the absence of hazardous substances make it a safe choice for manufacturers looking to create eco-friendly products.

Key features of the SBRT40V100CTE include:

  • 40V Reverse Voltage
  • 100A Average Rectified Forward Current
  • Low Forward Voltage Drop
  • High-Frequency Operation
  • TO-220AB Package for Superior Heat Dissipation
  • Guard Ring Die Construction for Transient Protection
  • Low Power Loss and High Efficiency
  • RoHS Compliant for Environmental Sustainability

Whether you're designing power supplies, DC-DC converters, or battery charging systems, the SBRT40V100CTE from Diodes Incorporated is engineered to meet your needs with its exceptional performance and reliability. It is the go-to component for engineers looking to enhance the efficiency and longevity of their power management solutions.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3229 $59.5305
110+ $1.0855 $119.4050
165+ $1.0515 $173.4975
230+ $1.0176 $234.0480
295+ $0.9838 $290.2210
395+ $0.8820 $348.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess