EN
  • EN
  • DE

SD103CW-7

Part No SD103CW-7
Manufacturer Diodes Incorporated
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1247300-SD103CW-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SD103CW-7 CAD Model

Description

Introducing the SD103CW-7 Schottky Barrier Diode from Diodes Incorporated

The SD103CW-7 is a high-performance Schottky Barrier Diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is specifically engineered to offer superior efficiency in a wide range of electronic applications. Its low forward voltage drop and fast switching capabilities make it an ideal choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in various power applications.

Key Features:

  • Low Forward Voltage Drop: The SD103CW-7 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: With its quick switching action, this diode is well-suited for applications requiring high-speed operation, contributing to reduced switching losses.
  • High Current Capability: This diode can handle high levels of current, ensuring reliability and robust performance even under demanding conditions.
  • Guard Ring Die Construction: The guard ring design provides transient voltage protection, enhancing the reliability and longevity of the diode.

Applications:

The SD103CW-7 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power inverters
  • DC-DC converters
  • Automotive applications
  • Reverse battery protection

Package and Environmental Compliance:

The SD103CW-7 is offered in a compact SOD-123 package, which is ideal for space-constrained applications. It meets or exceeds several environmental standards, ensuring compliance with current RoHS directives and promoting environmentally responsible usage.

Conclusion:

With its combination of efficiency, speed, and reliability, the SD103CW-7 Schottky Barrier Diode from Diodes Incorporated stands out as a top choice for designers and engineers looking to enhance the performance of their power management systems. Whether it's for consumer electronics, automotive, or industrial applications, the SD103CW-7 delivers the quality and performance Diodes Incorporated is known for.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess