EN
  • EN
  • DE
  • IT

SDIN2B2-8G

Part No SDIN2B2-8G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND 169-FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956211-SDIN2B2-8G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN2B2-8G CAD Model

Description

The SDIN2B2-8G is a high-performance NAND flash memory module from Diodes Incorporated, designed to meet the needs of high-speed and high-density storage solutions. This product offers a robust 8GB of storage capacity, making it an excellent choice for a wide range of applications, from embedded systems to mobile devices.

This NAND flash memory module is based on advanced Multi-Level Cell (MLC) technology, which allows for storing more data per cell compared to Single-Level Cell (SLC) technology, providing a cost-effective solution without compromising on performance. The SDIN2B2-8G is capable of delivering fast read and write speeds that are essential for applications requiring quick data access and reliable storage.

The SDIN2B2-8G module is designed with a focus on reliability and endurance. It features wear-leveling algorithms that evenly distribute data writes across the memory cells, significantly extending the lifespan of the flash memory. Additionally, built-in error correction code (ECC) ensures data integrity by detecting and correcting any potential errors that may occur during data transfer processes.

This memory module comes in a small form factor, making it suitable for space-constrained applications. It is also compatible with a wide range of operating temperatures, ensuring stable performance in various environments, from industrial to consumer applications. The SDIN2B2-8G operates with a supply voltage range that accommodates typical industry standards, allowing for easy integration into existing designs.

With its combination of high capacity, performance, and reliability, the SDIN2B2-8G NAND flash memory from Diodes Incorporated is an excellent choice for designers and manufacturers seeking a storage solution that can keep up with the demands of modern electronic devices.

Key Features:

  • 8GB storage capacity
  • Multi-Level Cell (MLC) NAND flash technology
  • High read/write speeds
  • Advanced wear-leveling and ECC for data integrity
  • Compact form factor
  • Wide operating temperature range
  • Standard supply voltage compatibility

You May Also Be Interested in

Epson Company
32GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Samsung
8GB eMMC5.1
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $119.5489
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $50.5768
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $39.1164
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $52.1553
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess