EN
  • EN
  • DE

SDINBDA4-64G-1217T

Part No SDINBDA4-64G-1217T
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC v5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956422-SDINBDA4-64G-1217T
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA4-64G-1217T CAD Model

Description

The SDINBDA4-64G-1217T is a cutting-edge storage solution from Diodes Incorporated, designed to cater to the ever-increasing demands for reliable and high-speed data storage in modern electronic devices. This NAND Flash memory module is an integral component for applications requiring extensive data storage capabilities, such as smartphones, tablets, digital cameras, and solid-state drives (SSDs).

Key Features:

  • Capacity: This memory module comes with an impressive 64GB of storage space, allowing for the storage of a large amount of data, including high-resolution images, videos, and application files.
  • Interface: It utilizes a high-speed interface that ensures swift data transfer rates, which is essential for devices that require quick read and write operations for a seamless user experience.
  • Form Factor: The SDINBDA4-64G-1217T is designed with a compact form factor, making it suitable for use in devices where space is at a premium without compromising on storage capacity.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and this memory module is built to withstand the rigors of frequent use. It offers excellent durability and longevity, ensuring that data remains safe and accessible over time.
  • Energy Efficiency: The device is engineered to be energy-efficient, which is critical for battery-powered devices. It helps in prolonging the battery life of the host device by minimizing power consumption during data storage operations.

Applications:

The versatility of the SDINBDA4-64G-1217T makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Mobile devices such as smartphones and tablets, where high-capacity storage is necessary for user data, apps, and media files.
  • Digital imaging devices, including digital cameras and camcorders, which require fast and reliable storage for high-resolution photos and videos.
  • Portable gaming consoles, which benefit from the large storage capacity for game data and downloadable content.
  • SSDs, where the NAND Flash memory serves as the primary storage medium, providing fast access to data and improving overall system performance.

Overall, the SDINBDA4-64G-1217T from Diodes Incorporated represents a blend of performance, reliability, and capacity, making it an excellent choice for manufacturers and consumers alike who are in need of top-tier data storage solutions.

You May Also Be Interested in

Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Kingston
16GB eMMC
Lowest to $29.1045
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Epson Company
64GB eMMC
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess