EN
  • EN
  • DE

SDM160S1FQ-7

Part No SDM160S1FQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 60 µA @ 60 V
Capacitance @ Vr, F 48pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123F
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number SDM160
Other Names SDM160S1FQ-7DIDKR,SDM160S1FQ-7,SDM160S1FQ-7DICT,SDM160S1FQ-7DITR,-SDM160S1FQ-7DITR,-SDM160S1FQ-7DICT,-SDM160S1FQ-7DIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282617-SDM160S1FQ-7
Ultra Librarian 3D Model Ultra Librarian SDM160S1FQ-7 CAD Model

Description

Product Overview: SDM160S1FQ-7 - Diodes Incorporated

The SDM160S1FQ-7 from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This rectifier is housed in a compact flat lead SOD-123F package, which is ideal for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency and reduces thermal issues, making it suitable for high-frequency rectification and power supply designs.
  • High Surge Current Capability: With its robust surge current capability, the SDM160S1FQ-7 can withstand transient overcurrent conditions, making it reliable for surge-prone environments.
  • Compact SOD-123F Package: The small form factor of the SOD-123F package allows for high-density PCB layouts and is advantageous for portable and space-limited electronics.
  • Lead-Free and RoHS Compliant: This product is lead-free and compliant with the RoHS directive, which makes it environmentally friendly and suitable for use in green applications.
  • Low Power Loss: The efficient operation of the SDM160S1FQ-7 results in minimal power loss, contributing to the overall energy efficiency of the end application.

Applications

The SDM160S1FQ-7 is versatile and can be used in a variety of applications. Some of the typical applications include:

  • DC/DC converters
  • LED lighting
  • Power supply units
  • Battery charging systems
  • Consumer electronics
  • Automotive applications
  • Telecommunication systems

Specifications

The SDM160S1FQ-7 offers a maximum average rectified current of 1A and a peak reverse voltage of 60V. Its low forward voltage drop and high surge current capability make it an excellent choice for designs requiring efficient power management and space-saving solutions.

Conclusion

Diodes Incorporated's SDM160S1FQ-7 Schottky barrier rectifier is an ideal choice for engineers looking for a reliable and efficient component that occupies minimal PCB space. With its low forward voltage drop, high surge current capability, and compact packaging, this rectifier is well-suited for a wide range of applications across various industries.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6986 $52.3950
175+ $0.5732 $100.3100
275+ $0.5553 $152.7075
375+ $0.5374 $201.5250
485+ $0.5195 $251.9575
645+ $0.4657 $300.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess