EN
  • EN
  • DE

SDM1M40LP8Q-7

Part No SDM1M40LP8Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 660 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 8.4 ns
Current - Reverse Leakage @ Vr 20 µA @ 40 V
Capacitance @ Vr, F 25pF @ 5V, 1MHz
Mounting SMD (SMT)
Package / Case 2-UFDFN
Supplier Device Package U-DFN1608-2
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SDM1M40
Standard Package 10,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282604-SDM1M40LP8Q-7
Ultra Librarian 3D Model Ultra Librarian SDM1M40LP8Q-7 CAD Model

Description

The SDM1M40LP8Q-7 from Diodes Incorporated is a state-of-the-art Schottky diode, designed to offer engineers and designers a perfect blend of low power loss, high efficiency, and small form factor for their power management applications. This diode is part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and cutting-edge performance.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which significantly reduces power loss and improves efficiency, making it ideal for high-frequency rectification and freewheeling applications in power supplies and other power-switching applications.
  • High Surge Current Capability: With its robust construction, the SDM1M40LP8Q-7 can handle high surge currents, offering better reliability in applications subject to surge voltage conditions.
  • PowerPak® SO-8 Package: Encased in the compact PowerPak® SO-8 package, the SDM1M40LP8Q-7 is optimized for automated assembly processes and occupies less space on the PCB, allowing for more compact circuit designs.
  • Low Power Loss: The device is engineered to minimize power loss, which is crucial for energy-sensitive applications, ensuring that the system remains efficient and power consumption is kept to a minimum.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the SDM1M40LP8Q-7 is lead-free and RoHS compliant, making it suitable for use in eco-friendly products and in markets with stringent environmental regulations.

Applications

The versatility of the SDM1M40LP8Q-7 allows it to be used in a wide array of applications, including:

  • DC-DC Converters
  • Power Supply Units
  • Battery-Powered Devices
  • Automotive Applications
  • Computing Systems
  • Telecommunications Equipment

Conclusion

Overall, the SDM1M40LP8Q-7 Schottky diode from Diodes Incorporated is an excellent choice for designers looking to enhance power efficiency and reliability in their electronic designs. Its low forward voltage, high surge current capability, compact packaging, and compliance with environmental standards make it a versatile and responsible choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess