EN
  • EN
  • DE

SF20CG

Part No SF20CG
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 2.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1247872-SF20CG
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF20CG CAD Model

Description

Introducing the SF20CG Rectifier from Diodes Incorporated

The SF20CG is a high-efficiency, surface-mount Super Fast Rectifier designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This rectifier is engineered to meet the demanding requirements of fast-switching applications and is an ideal component for use in power management systems, converters, free-wheeling diodes, and other electronic circuits where efficiency and reliability are crucial.

Key Features of the SF20CG Rectifier

  • High Reverse Voltage Capability: The SF20CG is capable of withstanding reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Super Fast Recovery Time: With a recovery time as low as 35ns, this rectifier is optimized for applications requiring quick switching and low power loss.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall system efficiency by reducing power dissipation during conduction.
  • High Surge Current Capability: The SF20CG can handle high surge currents, providing robust performance during transient conditions.
  • Surface Mount Package: Packaged in a convenient surface-mount design, the SF20CG is suitable for automated assembly processes and space-constrained applications.

Applications

The SF20CG Super Fast Rectifier is versatile and can be used in a wide range of electronic devices and systems, including:

  • Switching power supplies
  • Power factor correction circuits
  • Automotive environments
  • High-frequency inverters
  • Lighting systems
  • Telecommunications equipment

With its excellent performance characteristics, the SF20CG from Diodes Incorporated stands out as a reliable and efficient solution for engineers and designers looking to optimize their power management and conversion systems. Its robust design ensures long-term reliability, while its fast-switching capabilities support the development of more compact and energy-efficient electronic products.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SF20CG rectifier is manufactured with the highest standards, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. Customers can trust the SF20CG to deliver consistent performance and durability in even the most challenging environments.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess