EN
  • EN
  • DE

SMAJ12CA-13

Part No SMAJ12CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1251246-SMAJ12CA-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian SMAJ12CA-13 CAD Model

Description

Product Overview: SMAJ12CA-13 by Diodes Incorporated

The SMAJ12CA-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-quality component is ideal for the fortification of a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Bi-directional Protection: The SMAJ12CA-13 offers bi-directional clamping which is essential for AC applications or situations where the polarity is reversible. This feature ensures that the device can handle transient overvoltages in both directions, providing comprehensive protection to the circuitry.
  • High Surge Capability: With its ability to withstand high surge currents, this TVS diode is capable of protecting circuits against severe voltage spikes without sustaining damage, thereby ensuring the longevity and reliability of the protected device.
  • Low Clamping Voltage: The low clamping voltage of the SMAJ12CA-13 minimizes the stress on the protected component during a transient event, thus preserving the integrity of the electronic system.
  • Fast Response Time: The device reacts almost instantaneously to transient overvoltages, providing prompt protection and reducing the risk of damage to sensitive components.
  • Compact Form Factor: Encased in an SMA package, the SMAJ12CA-13 is not only robust but also compact, making it suitable for high-density circuit board designs.

Applications

The SMAJ12CA-13 is versatile and can be used in a variety of applications, including:

  • Protection of I/O Interfaces
  • Voltage Regulation for sensitive electronics
  • Industrial control systems
  • Consumer electronics such as TVs, PCs, and smartphones
  • Automotive electronics protection
  • Telecommunication systems

Specifications

The SMAJ12CA-13 has a stand-off voltage of 12V, which makes it suitable for circuits operating around this voltage level. Its peak pulse power dissipation is rated at 400W for 10/1000μs waveform, which allows it to handle significant power surges. The device also meets the ISO 7637-2 surge specification, making it suitable for automotive applications.

In summary, the SMAJ12CA-13 from Diodes Incorporated is a reliable and efficient solution for protecting sensitive electronics from voltage transients. Its combination of fast response time, high surge capability, and compact form factor makes it an excellent choice for a broad array of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1051 $57.8050
1,335+ $0.0866 $115.6110
2,055+ $0.0843 $173.2365
2,860+ $0.0809 $231.3740
3,680+ $0.0785 $288.8800
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess