EN
  • EN
  • DE

SMAZ10

Part No SMAZ10
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1251328-SMAZ10
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMAZ10 CAD Model

Description

The SMAZ10 from Diodes Incorporated is a robust, precision Zener diode designed to offer excellent voltage regulation with a minimal footprint. This surface-mounted device is tailored for applications requiring a reliable voltage reference or voltage protection in a compact package.

Key Features

  • Voltage Range: The SMAZ10 provides a nominal Zener voltage of 10V, making it suitable for a wide array of applications that require a 10V reference.
  • Power Handling: With a power dissipation of 1W, this Zener diode can withstand significant power levels, ensuring stable operation in various conditions.
  • Package Type: The device comes in a DO-214AC (SMA) package, which is known for its small size and excellent power dissipation capabilities. This package is ideal for high-density circuit boards where space is at a premium.
  • High Reliability: The SMAZ10 is designed with high-quality materials, ensuring long-term reliability and performance stability. It is well-suited for critical applications where consistent operation is essential.
  • Temperature Range: It operates within a broad junction temperature range of -55°C to +150°C, accommodating various environmental conditions without compromising performance.

Applications

The SMAZ10 is versatile and can be used in various electronic circuits, including:

  • Power supply regulation
  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Consumer electronics
  • Industrial and automotive systems

Quality and Compliance

Diodes Incorporated is committed to providing high-quality components. The SMAZ10 Zener diode is manufactured in facilities that are compliant with industry-standard regulations and certifications. Customers can trust that they are integrating a reliable and compliant component into their electronic systems.

Conclusion

With its compact form factor, robust power handling, and precise voltage regulation, the SMAZ10 from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate a Zener diode into their applications. Its reliability and flexibility make it a valuable component in any electronic designer's toolkit.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1384 $58.1280
1,020+ $0.1136 $115.8720
1,575+ $0.1101 $173.4075
2,170+ $0.1065 $231.1050
2,810+ $0.1029 $289.1490
3,755+ $0.0923 $346.5865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess