EN
  • EN
  • DE

TL082SG-13

Part No TL082SG-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 3MHZ 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 107039-TL082SG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL082SG-13 CAD Model

Description

Introducing the TL082SG-13 Operational Amplifier from Diodes Incorporated

The TL082SG-13 is a high-performance JFET-input operational amplifier that combines advanced design techniques and high-quality manufacturing to ensure superior performance in a wide range of applications. This dual operational amplifier is part of Diodes Incorporated's esteemed product line, which is renowned for its reliability and efficiency.

Key Features

  • Low Power Consumption: The TL082SG-13 is designed to offer efficient operation with minimal power consumption, making it ideal for battery-powered devices and energy-conscious applications.
  • High Input Impedance: With its JFET input stage, this op-amp boasts a high input impedance, ensuring minimal loading on the input signal source and preserving signal integrity.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows for a broader range of input signals, making the TL082SG-13 versatile for various applications.
  • Low Input Bias and Offset Currents: The device exhibits low input bias and offset currents, which contributes to high accuracy in signal amplification and processing tasks.
  • Output Short-Circuit Protection: The built-in short-circuit protection enhances the durability of the op-amp, safeguarding it against potential damage from output short circuits.
  • Internal Frequency Compensation: With internal frequency compensation, the TL082SG-13 ensures stability and consistent performance without the need for external components.

Applications

The TL082SG-13 is suitable for a myriad of applications, including:

  • Audio Pre-Amplifiers and Mixers
  • Active Filters
  • Signal Conditioning
  • Analog-to-Digital Converters
  • Servo Amplifiers
  • Instrumentation Amplifiers

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The TL082SG-13 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and consumer applications.

Easy Integration

The TL082SG-13 comes in a standard 8-pin SOIC package, allowing for easy integration into a wide range of electronic circuits. Its pinout is compatible with many other dual operational amplifiers, which can simplify the design process for engineers looking to upgrade their systems.

With its combination of features, the TL082SG-13 operational amplifier from Diodes Incorporated stands as an excellent choice for designers who require high-quality, reliable, and versatile components for their analog circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2090 $58.5200
675+ $0.1716 $115.8300
1,045+ $0.1661 $173.5745
1,440+ $0.1608 $231.5520
1,860+ $0.1555 $289.2300
2,490+ $0.1393 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess