Product Overview: UZLNB2012Q16TC - Diodes Incorporated
The UZLNB2012Q16TC from Diodes Incorporated is a high-performance, surface-mount, common mode choke designed to provide exceptional noise suppression in a wide range of electronic applications. This component is specifically engineered to tackle interference in signal and power lines, ensuring the integrity and quality of electronic communications and power delivery.
Key Features
- Impedance: The UZLNB2012Q16TC offers an impedance value of 160 Ohms at 100MHz, which is significant for attenuating unwanted signals and preventing electromagnetic interference (EMI) from affecting the performance of the circuit.
- Current Rating: With a current rating of up to 300mA, this common mode choke can handle a considerable amount of current without compromising its noise suppression capabilities.
- Size: The compact 2012 (0805 metric) package size allows for integration into space-constrained applications, making it an ideal choice for modern compact electronics.
- Operating Temperature Range: The UZLNB2012Q16TC can operate effectively over a wide temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.
Applications
The UZLNB2012Q16TC is suitable for a variety of applications where noise suppression is critical. These include:
- USB Interfaces
- LAN/WAN Devices
- Notebook Computers
- Smartphones and Tablets
- Consumer Electronics
- Industrial Control Systems
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the UZLNB2012Q16TC is no exception. It is manufactured using high-quality materials and state-of-the-art technology, ensuring that each component meets the stringent requirements for electronic devices. The product is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.
Conclusion
The UZLNB2012Q16TC common mode choke from Diodes Incorporated represents a blend of performance, compact design, and reliability. It is an excellent choice for designers looking to enhance the noise suppression capabilities of their electronic systems without sacrificing space or power. With its robust construction and proven effectiveness, the UZLNB2012Q16TC is poised to be a valuable component in any application where EMI could pose a threat to functionality and performance.