EN
  • EN
  • DE

ZXGD3104N8TC

Part No ZXGD3104N8TC
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC SYNCH MOSFET CNTLR 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 25 V
Current - Peak Output (Source, Sink) 2.5A, 7A
Input Type Non-Inverting
Rise and Fall Time 480ns, 50ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 036902-ZXGD3104N8TC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXGD3104N8TC CAD Model

Description

Introducing the ZXGD3104N8TC from Diodes Incorporated

The ZXGD3104N8TC is a cutting-edge, high-performance gate driver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to drive MOSFETs and IGBTs with efficiency and precision, making it an ideal choice for a broad range of power management applications.

At the heart of the ZXGD3104N8TC lies its ability to provide a robust and rapid switching performance. This is achieved through its high peak drive current of up to 4A, which ensures that connected MOSFETs or IGBTs are switched on and off swiftly, minimizing transition losses and improving overall system efficiency. The driver operates over a wide supply voltage range, accommodating various circuit designs and allowing for greater flexibility in application.

Designed with practicality in mind, the ZXGD3104N8TC comes in an ultra-compact, space-saving 8-pin TSOP package. This small footprint makes it a perfect fit for densely packed PCBs where space is at a premium, without compromising on power or performance. The device also features industry-standard pinouts, simplifying the design process and ensuring easy integration into existing and new projects alike.

One of the key advantages of the ZXGD3104N8TC is its built-in under-voltage lockout (UVLO) protection. This safety feature ensures that the gate driver only operates when the supply voltage is within an acceptable range, protecting the MOSFETs or IGBTs from potential damage caused by insufficient gate voltage. Moreover, the device boasts fast propagation delays and rise/fall times, which contribute to reduced switching losses and improved high-frequency operation.

With its robust thermal performance, the ZXGD3104N8TC is designed to withstand the rigors of demanding applications. Whether it's being used in DC-DC converters, motor drives, or power inverters, this gate driver can handle the heat and maintain consistent performance. Its high reliability and durability make it a trusted choice for engineers and designers looking to enhance their power management systems.

In summary, the ZXGD3104N8TC from Diodes Incorporated is a versatile and reliable gate driver that offers high-speed switching, compact packaging, and protective features, making it an excellent choice for a wide array of power applications.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7327 $51.9810
75+ $1.4217 $106.6275
110+ $1.3773 $151.5030
155+ $1.3329 $206.5995
195+ $1.2885 $251.2575
260+ $1.1552 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess