EN
  • EN
  • DE

ZXMP6A17GQ

Part No ZXMP6A17GQ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 60V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843007-ZXMP6A17GQ
Ultra Librarian 3D Model Ultra Librarian ZXMP6A17GQ CAD Model

Description

Introducing the ZXMP6A17GQ - A High-Efficiency P-Channel MOSFET

The ZXMP6A17GQ is a cutting-edge P-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This MOSFET is engineered to deliver high efficiency and performance for a wide range of applications. With its compact form factor and robust capabilities, the ZXMP6A17GQ is an ideal choice for designers looking to enhance power management in their electronic designs.

Key Features of the ZXMP6A17GQ

  • Low On-Resistance: The device boasts an exceptionally low on-resistance of just 70mΩ at a VGS of -4.5V, which translates to reduced power loss and improved efficiency in operation.
  • High Power Dissipation: With a power dissipation of 1.4W, the ZXMP6A17GQ can handle significant power levels, making it suitable for demanding applications.
  • Advanced SOT-23 Package: Encased in a small and thermally efficient SOT-23 package, the MOSFET is designed for space-constrained applications without sacrificing performance.
  • Gate Source Voltage: The MOSFET features a ±8V gate source voltage, providing a wide margin for design flexibility and operational stability.
  • RoHS Compliant: In adherence to environmental standards, the ZXMP6A17GQ is fully RoHS compliant, ensuring that it meets global requirements for hazardous substance restrictions.

Applications

The ZXMP6A17GQ is versatile and can be integrated into various applications such as:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Portable devices

Why Choose the ZXMP6A17GQ?

Diodes Incorporated's ZXMP6A17GQ is a testament to the company's commitment to providing high-performance components that meet the evolving needs of modern electronics. Its low on-resistance, high power dissipation, and compact packaging make it a powerful solution for designers aiming to optimize their power management systems. Furthermore, its compliance with RoHS standards ensures that it aligns with environmentally-friendly manufacturing practices.

Whether you are working on portable electronics, power supply units, or sophisticated battery management systems, the ZXMP6A17GQ offers the reliability and performance required to take your projects to the next level.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess