EN
  • EN
  • DE

ZXMS6006DGTA

Part No ZXMS6006DGTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 60V N-CHANNEL SELF PROTECTED ENHANCEMENT MODE INTELLIFET MOSFET | MOSFET N-CH 60V SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 60V (Maximum)
Supply Voltage 3.3V, 5V
Current - Output (Maximum) 2.8A
Rds On 75mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283505-ZXMS6006DGTA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMS6006DGTA CAD Model

Description

The ZXMS6006DGTA is a high-performance, surface-mount MOSFET from Diodes Incorporated, designed to deliver efficient power management and control in a compact package. This advanced semiconductor device is a perfect choice for a wide range of applications, including automotive systems, power supplies, motor control, and other power-intensive electronic circuits.

Key Features

  • N-Channel MOSFET: The ZXMS6006DGTA is an N-Channel enhancement mode field-effect transistor that provides high-speed switching and low on-resistance, ensuring minimal power loss during operation.
  • High Current Capability: This device supports a continuous drain current of up to 2.7A, making it suitable for handling significant power levels in electronic circuits.
  • Low Threshold Voltage: With a low threshold voltage, this MOSFET can be easily driven by logic-level voltages, offering compatibility with a variety of control circuits and microcontrollers.
  • Advanced Packaging: The ZXMS6006DGTA comes in a small SOT-223 package, which is ideal for space-constrained applications while providing excellent power dissipation and thermal performance.
  • Integrated Protection Features: The device includes built-in features such as thermal shutdown, overcurrent protection, and self-protection against catastrophic failure, enhancing the overall reliability and longevity of the MOSFET.

Applications

The versatile nature of the ZXMS6006DGTA allows it to be used in a variety of applications, including but not limited to:

  • DC/DC Converters
  • Power Management Circuits
  • Automotive Applications
  • Load Switching
  • Motor Control Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXMS6006DGTA is no exception. It is manufactured to meet high industry standards, ensuring reliable performance even under harsh conditions. With its robust design and advanced features, the ZXMS6006DGTA is an excellent choice for designers seeking a dependable MOSFET solution.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2781 $51.1240
100+ $1.0487 $104.8700
150+ $1.0159 $152.3850
205+ $0.9831 $201.5355
265+ $0.9504 $251.8560
355+ $0.8521 $302.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess