EN
  • EN
  • DE
  • IT

ZXTP19060CZTA

Part No ZXTP19060CZTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 4.5A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 410mV @ 450mA, 4.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 2.4W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 037018-ZXTP19060CZTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP19060CZTA CAD Model

Description

Product Overview: Diodes Incorporated ZXTP19060CZTA

The ZXTP19060CZTA is a high-performance PNP transistor designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This device is built to deliver exceptional performance in a variety of applications, making it a versatile component for electronic designers and engineers.

Key Features

  • High Power Dissipation: With a maximum power dissipation of 2W, the ZXTP19060CZTA is capable of handling significant levels of energy, making it suitable for power-intensive applications.
  • Collector-Emitter Voltage: The transistor has a VCEO of -60V, providing a robust voltage handling capability for various circuit designs.
  • Collector Current: It offers a high collector current of up to -2A, which is ideal for driving larger loads in a circuit.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, this component is designed for excellent frequency response, suitable for amplification and switching in high-speed circuits.
  • Low Saturation Voltage: The low VCE(sat) ensures efficient operation with minimal power loss, contributing to energy-saving designs.
  • RoHS Compliant: The ZXTP19060CZTA meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic products.

Package and Applications

The ZXTP19060CZTA comes in a compact SOT-89 package, which is well-suited for surface-mount technology (SMT) and offers a good balance between thermal performance and space-saving on the PCB. This makes it an excellent choice for use in:

  • Power management circuits
  • Switching regulators
  • Motor control systems
  • Audio amplifiers
  • Signal processing

With its robust specifications and reliable performance, the ZXTP19060CZTA from Diodes Incorporated is an ideal transistor for designers looking to enhance their electronic designs with a high-quality, efficient, and versatile component. Its compliance with environmental standards also ensures that it meets the demands of eco-conscious product designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4331 $51.9720
285+ $0.3553 $101.2605
440+ $0.3442 $151.4480
605+ $0.3331 $201.5255
780+ $0.3220 $251.1600
1,040+ $0.2887 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess