EN
  • EN
  • DE

ZXTP2014GTA

Part No ZXTP2014GTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 140V 4A 3000mW 4-Pin(3+Tab) SOT-223 T/R / TRANS PNP 140V 4A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 360mV @ 300mA, 3A
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 5V
Maximum Power Dissipation 3W
Frequency - Transition 120MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 044193-ZXTP2014GTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTP2014G
Introduction Date June 03, 2005
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTP2014GTA CAD Model

Description

Introducing the ZXTP2014GTA Transistor from Diodes Incorporated

The ZXTP2014GTA is a high-performance PNP transistor designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This transistor is part of Diodes Incorporated's extensive range of bipolar transistors, which are renowned for their reliability and efficiency in various applications.

With its compact SOT-223 packaging, the ZXTP2014GTA offers a space-saving solution for your circuit designs without compromising on power. It is capable of handling continuous collector currents up to 4A, making it an excellent choice for high-power switching and amplification purposes.

Key Features

  • High Current Capability: The ZXTP2014GTA can sustain a continuous collector current (Ic) of 4A, which is suitable for demanding applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage (Vce(sat)), reducing power loss and improving efficiency in your designs.
  • High Power Dissipation: With a power dissipation of 3W, the ZXTP2014GTA can handle higher power levels, making it ideal for power regulation circuits.
  • Robust Thermal Performance: The SOT-223 package enhances the thermal performance of the device, ensuring stability under varying operational conditions.

Applications

The versatility of the ZXTP2014GTA allows it to be used in a wide array of applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Signal processing
  • Linear amplification stages
  • Automotive and industrial applications

With its impressive specifications and Diodes Incorporated's reputation for high-quality components, the ZXTP2014GTA is a reliable choice for designers and engineers looking to enhance their electronic designs. Whether you are working on consumer electronics, automotive systems, or industrial machinery, the ZXTP2014GTA provides the performance and durability you need in a compact, efficient package.

Conclusion

The ZXTP2014GTA transistor is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions. By integrating this transistor into your designs, you can achieve high efficiency, reliability, and power-handling capabilities, all within a small footprint. The ZXTP2014GTA is an essential component for any application requiring robust performance in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3358 $50.3700
365+ $0.2755 $100.5575
565+ $0.2669 $150.7985
775+ $0.2583 $200.1825
1,005+ $0.2497 $250.9485
1,340+ $0.2239 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess