EN
  • EN
  • DE

ZXTP25100CFHQTA

Part No ZXTP25100CFHQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SS LOW SAT TRANSISTOR SOT23 T&R / Bipolar (BJT) Transistor PNP 100 V 1 A 180MHz 730 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 310mV @ 20mA, 500mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 10mA, 2V
Power - Max 730 mW
Frequency - Transition 180MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.29.0075
Other Names 31-ZXTP25100CFHQTATR
Standard Package 3,000
Win Source Part Number 1106433-ZXTP25100CFHQTA
Ultra Librarian 3D Model Ultra Librarian ZXTP25100CFHQTA CAD Model

Description

The ZXTP25100CFH transistor from Diodes Incorporated is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of applications that require efficient power management and signal amplification. This component is part of the ZXTP series and comes in a compact SOT23 package, making it suitable for space-constrained applications.

Key Features

  • High Current Capability: The ZXTP25100CFH can handle continuous collector currents up to 4 A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vceo) of 100 V, it is capable of withstanding significant voltage without breakdown, ensuring reliability in circuits with high voltage requirements.
  • Power Dissipation: It has a power dissipation of 3 W, allowing it to handle considerable amounts of power without overheating.
  • High Gain Bandwidth Product: The device features a transition frequency (fT) of 160 MHz, offering excellent AC performance for amplification purposes.
  • Low Saturation Voltage: The low Vcesat minimizes power loss and improves efficiency, especially important in battery-powered devices.

Applications

The ZXTP25100CFH transistor is versatile and can be utilized in a wide range of applications. These include, but are not limited to:

  • Power management circuits
  • Linear amplifiers and audio amplifiers
  • Switching regulators
  • Motor control circuits
  • Signal processing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXTP25100CFH is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and reliability. The device is RoHS compliant, demonstrating adherence to environmental standards by avoiding the use of hazardous substances.

Whether you're designing power supplies, audio equipment, or any other application that requires a robust PNP transistor, the ZXTP25100CFH from Diodes Incorporated offers the performance and reliability you need.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3371 $53.4840
95+ $1.0972 $104.2340
145+ $1.0629 $154.1205
195+ $1.0286 $200.5770
255+ $0.9943 $253.5465
340+ $0.8914 $303.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,910 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess