EN
  • EN
  • DE

DIO358MP8

Part No DIO358MP8
Manufacturer dioo
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055527-DIO358MP8
Categories OEM Parts(C-E)
Manufacturer dioo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIO358MP8 CAD Model

Description

The DIO358MP8 is a high-efficiency, constant-current LED driver manufactured by dioo. It's designed to power high-brightness LEDs with a stable and regulated current, ensuring consistent brightness and extending LED lifespan. It is commonly used in LED lighting applications such as flashlights, downlights, and backlighting systems.

Applications

  • LED Flashlights: Provides efficient and regulated power to LEDs in flashlights.
  • LED Downlights: Used in LED downlights for commercial and residential lighting applications.
  • LED Backlighting: Powers LEDs used for backlighting LCD screens in monitors, TVs, and other display devices.
  • Automotive Lighting: Integrated into automotive lighting systems for headlights, taillights, and interior lighting.
  • General LED Lighting: Suitable for various general LED lighting applications requiring constant-current drive.

Features

  • Constant-Current Output: Provides a stable and regulated current to the LEDs, ensuring consistent brightness.
  • High Efficiency: Offers high efficiency, minimizing power losses and extending battery life in portable applications.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • PWM Dimming Control: Allows for precise brightness control using PWM dimming.
  • Overvoltage Protection (OVP): Protects the LEDs and the driver from overvoltage conditions.
  • Thermal Shutdown Protection: Shuts down the device if the temperature exceeds a safe limit.

Benefits

  • Consistent LED Brightness: Ensures consistent brightness of LEDs, improving the quality of lighting.
  • Extended LED Lifespan: Regulated current drive extends the lifespan of LEDs by preventing overcurrent conditions.
  • Improved Efficiency: High efficiency reduces power consumption and extends battery life in portable devices.
  • Flexible Dimming Control: PWM dimming allows for precise adjustment of LED brightness.
  • Robust Protection Features: Integrated protection features ensure reliable operation and prevent damage to the LEDs and the driver.

The DIO358MP8 typically uses external components such as inductors, capacitors, and resistors to optimize performance for specific LED configurations. Detailed specifications, including input voltage range, output current range, switching frequency, and dimming characteristics, can be found in the dioo datasheet. Proper thermal management and component selection are crucial for achieving optimal performance and reliability.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0878 $50.0460
1,220+ $0.0822 $100.2840
1,890+ $0.0795 $150.2550
2,710+ $0.0739 $200.2690
3,520+ $0.0711 $250.2720
4,390+ $0.0684 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,389 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess