EN
  • EN
  • DE

MT8888CN1

Part No MT8888CN1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Active
Function DTMF Transceiver
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number MT8888
Standard Package 58 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645182-MT8888CN1
Ultra Librarian 3D Model Ultra Librarian MT8888CN1 CAD Model

Description

The MT8888CN1 is a versatile integrated circuit from Microchip Technology, designed to cater to a wide array of telecommunication applications. This advanced component is well-suited for systems that require interfacing with telephone networks, offering a seamless integration point for both digital and analog signals.

Key Features

  • Dual-Tone Multi-Frequency (DTMF) Transceiver: The MT8888CN1 is equipped with a DTMF transceiver, allowing it to generate and detect the audio tones used on telephone lines for touch-tone dialing.
  • Integrated Dialer Interface: With its built-in dialer interface, this IC simplifies the process of connecting to telephone networks, enabling devices to dial numbers and manage calls efficiently.
  • Call Progress Tone Detection: The device can detect various call progress tones such as busy, ring back, and dial tone, which are essential for automating interaction with the telephone network.
  • Programmable Gain Settings: Users have the flexibility to adjust the gain settings for both the transmitter and receiver paths, ensuring optimal performance for different network conditions and requirements.
  • Power-Down Feature: Energy efficiency is a key consideration, and the MT8888CN1 includes a power-down feature that reduces power consumption when the device is not in active use.

Applications

The MT8888CN1 is a valuable component for a variety of communication devices and systems, including:

  • Telephone sets
  • Answering machines
  • Computer telephony integration (CTI) systems
  • Security systems with telephony features
  • Telecommunication network equipment

Technical Specifications

The MT8888CN1 operates over a standard voltage range and is available in a DIP (Dual In-line Package) format, making it easy to integrate into existing designs. It is designed with the reliability and performance that Microchip Technology is known for, ensuring that it meets the rigorous demands of telecommunication applications.

With its robust feature set and Microchip's commitment to quality, the MT8888CN1 is an excellent choice for designers and engineers looking to add telephony capabilities to their products.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess