Products specifications Report Issue?

Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 2.2" (55.88mm)
Viewing Area 33.84mm W x 45.12mm H
Backlight LED
Dot Pixels 240 x 320
Interface Parallel
Graphics Color Red, Green, Blue (RGB)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565269-DT022BTFT
Ultra Librarian 3D Model Ultra Librarian DT022BTFT CAD Model

You May Also Be Interested in

Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 10.4\
Need more? Email Us
ECAD model for T-55787GD104J-LW-AGN
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
ECAD model for EA DOGXL240W-7
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 10.4\
Need more? Email Us
ECAD model for TCG104XGLPAPNN-AN40
Displaytech
GRAPHIC DISPLAY FSTN 128X64
Need more? Email Us
ECAD model for 64128K FC BW-RGB
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 10.4\
Need more? Email Us
ECAD model for TCG104VGLABANN-AN50
Newhaven
GRAPHIC DISPLAY OLED YELLOW (BLA
Need more? Email Us
ECAD model for NHD-3.12-25664UMY3
Newhaven
GRAPHIC DISPLAY FSTN BLACK (RED/
Need more? Email Us
ECAD model for NHD-C12832A1Z-FS(RGB)-FBW-3V
Newhaven
GRAPHIC DISPLAY STN BLUE (GRAY -
Need more? Email Us
ECAD model for NHD-C128128BZ-FSW-GBW
Newhaven
GRAPHIC DISPLAY OLED WHITE 2.7\
Need more? Email Us
ECAD model for NHD-2.7-12864WDW3-M

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention