EN
  • EN
  • DE

SM600

Part No SM600
Manufacturer Dremel
Catalog Tools
Description FLUSH CUT CARBIDE WHEEL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Accessories
Mfr Dremel
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 6805.30.5000
Win Source Part Number 668361-SM600
Ultra Librarian 3D Model Ultra Librarian SM600 CAD Model

Description

The Dremel SM600 is a 3-inch silicon carbide grinding wheel designed for use with the Dremel Saw-Max tool. This abrasive wheel is specifically engineered for removing paint, rust, and surface contaminants from various materials, as well as for grinding and shaping stone, ceramic, and hardened steel. Its durable construction ensures a long lifespan and consistent performance, making it a valuable accessory for both DIY enthusiasts and professional tradespeople.

Applications:

  • Removing Paint: Effectively strips paint from metal, wood, and other surfaces.
  • Removing Rust: Eliminates rust from metal surfaces, preparing them for painting or other treatments.
  • Surface Preparation: Cleans and prepares surfaces for painting, welding, or bonding.
  • Grinding Stone: Shapes and smooths stone materials for various applications.
  • Grinding Ceramic: Used for grinding and shaping ceramic tiles, pottery, and other ceramic items.
  • Grinding Hardened Steel: Capable of grinding hardened steel components.

Features:

  • 3-inch Diameter: Optimal size for use with the Dremel Saw-Max tool.
  • Silicon Carbide Abrasive: Provides aggressive material removal and long wheel life.
  • Durable Construction: Withstands high speeds and demanding applications.
  • Compatibility: Specifically designed for use with the Dremel Saw-Max.

Benefits:

  • Versatile Material Removal: Effectively removes paint, rust, and other surface contaminants.
  • Precise Grinding and Shaping: Allows for controlled grinding and shaping of various materials.
  • Long Wheel Life: Durable construction ensures extended use.
  • Easy to Use: Simple to install and operate with the Dremel Saw-Max tool.
  • Saves Time and Effort: Provides a faster and more efficient alternative to manual methods of material removal and grinding.

The Dremel SM600 silicon carbide grinding wheel is an indispensable accessory for the Dremel Saw-Max. When using this grinding wheel, always wear appropriate safety gear, including eye protection and a dust mask. By following the manufacturer's instructions and safety guidelines, users can achieve optimal results and ensure a safe working environment. This wheel's robust construction and versatile applications make it a great addition to any toolkit.

You May Also Be Interested in

EDAC Inc.
EXTRACTION TOOL 570 SERIES
Need more? Email Us
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Need more? Email Us
TE Connectivity
INSER TOOL SEC-LOC TAB 3 4 5 6P
Need more? Email Us
TE Connectivity
HDM 8SMPO062F080O LM
Need more? Email Us
Wiha
INSULATED SLIMLINE SLOTTED 4.0MM
Lowest to $2.0397
TE Connectivity
HDM W/FA EMPO180F LM & G
Need more? Email Us
Apex Tool Group
FILE,12",ROUND 2ND CUT,30
Lowest to $0.2091
TE Connectivity
SCREW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8929 $71.6787
6+ $19.6045 $117.6270
10+ $18.9919 $189.9190
13+ $18.3792 $238.9296
17+ $17.7666 $302.0322
22+ $15.9286 $350.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess