Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Round
Color Black
Illumination Non-Illuminated
For Use With/Related Products 320, JN, P197, P227 and TL4201 Series
Mounting Type Snap Fit
Size 8.80mm Dia x 10.50mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375935-TAGBLK
Ultra Librarian 3D Model Ultra Librarian TAGBLK CAD Model

Description

The TAGBLK is a switch accessory cap used with pushbutton switches.

  • Accessory Type: Cap
  • Switch Type: Pushbutton
  • Fit: Snap Fit
  • Shape: Round
  • Size: 8.80mm diameter x 10.50mm height
  • Color: Black
  • Compatible Series: 320, JN, P197, P227, TL4201
  • Illumination: Non-Illuminated
  • Function: Protective Cover

You May Also Be Interested in

EAO
CAP PUSHBUTTON ROUND BLK
Need more? Email Us
ECAD model for 18-962.0
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
ECAD model for AT4064C
Omron
CAP PUSHBUTTON RECTANGULAR BLACK
Need more? Email Us
ECAD model for A16ZJ-5011B
NKK Switches
CAP PUSHBUTTON ROUND RED
Need more? Email Us
ECAD model for AT407C
Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
ECAD model for A16L-AR
MEC Switches
CAP TACTILE SQUARE FROSTED WHITE
Need more? Email Us
ECAD model for 1TS16
Omron
CAP PUSHBUTTON RECTANGULAR GREEN
Need more? Email Us
ECAD model for A16ZJ-5001GY
Omron
CAP PUSHBUTTON SQUARE BLACK
Need more? Email Us
ECAD model for A16ZA-5011B
MEC Switches
CAP TACTILE ROUND WHITE
Need more? Email Us
ECAD model for 1SS06-12.0

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention