EN
  • EN
  • DE

ETA3406

Part No ETA3406
Manufacturer E-T-A
Catalog Miscellaneous
Description 1.5MHz 1.2A Step-Down Converter in SOT23-5 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822954-ETA3406
Ultra Librarian 3D Model Ultra Librarian ETA3406 CAD Model

Description

The ETA3406 is a high-efficiency, synchronous rectified step-down converter manufactured by ETA Solutions. It's designed for applications requiring compact size, high efficiency, and accurate voltage regulation. This converter is commonly used in portable devices, power banks, and various battery-powered applications.

Applications

  • Portable devices (smartphones, tablets)
  • Power banks
  • Battery-powered equipment
  • Point-of-load (POL) regulators
  • Wearable devices

Features

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: Adjustable from 0.6V to Vin
  • Continuous Output Current: Up to 3A
  • High Efficiency: Up to 95%
  • Fixed Switching Frequency: 1.5MHz
  • Short-Circuit Protection
  • Over-Temperature Protection
  • Under-Voltage Lockout (UVLO)

Benefits

  • High efficiency extends battery life in portable devices
  • Compact size saves board space
  • Accurate voltage regulation ensures stable operation
  • Integrated protection features enhance system reliability
  • Wide input voltage range supports various power sources

Additional Details

The ETA3406 offers a wide input voltage range from 2.5V to 5.5V, making it compatible with various battery chemistries and power sources. The output voltage is adjustable from 0.6V to Vin, allowing for flexible voltage regulation. With a continuous output current of up to 3A, it can power a wide range of electronic components. The high efficiency of up to 95% minimizes power losses and extends battery life in portable devices. The fixed switching frequency of 1.5MHz enables the use of smaller external components, further reducing the overall size of the solution. The integrated short-circuit protection, over-temperature protection, and under-voltage lockout (UVLO) features enhance system reliability and prevent damage to the converter and other components. The ETA3406 is commonly used in portable devices such as smartphones and tablets to regulate the voltage supplied to various components. It is also used in power banks to efficiently convert the battery voltage to the required output voltage for charging mobile devices. Its high efficiency and compact size make it ideal for battery-powered equipment and wearable devices. As a point-of-load (POL) regulator, it can provide accurate voltage regulation for specific components on a circuit board. The device's protection features safeguard against potential faults, ensuring reliable operation in demanding applications. The synchronous rectification topology minimizes switching losses and improves overall efficiency compared to traditional diode-based converters.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2205 $56.8820
9+ $11.6681 $105.0129
14+ $11.3035 $158.2490
19+ $10.9389 $207.8391
24+ $10.5743 $253.7832
32+ $9.4804 $303.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,444 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess