EN
  • EN
  • DE

CMS3-6-R

Part No CMS3-6-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 217UH 2.85A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 18 Weeks
Features 2 Line Common Mode Choke Surface Mount 2.85A DCR 20mOhm (Typ)
Manufacturer Eaton Bussmann
Series CMS
Package Reel - TR
Operating Temperature Range -40°C ~ 160°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number CMS3-6-R-ND, 513-1523-2, CMS3-6-ND, 513-1523-6, CMS3-6, CMS36R, 513-1523-1
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915635-CMS3-6-R
Ultra Librarian 3D Model Ultra Librarian CMS3-6-R CAD Model

Description

The Eaton Bussmann CMS3-6-R is a high popularity electronic component that is used in a variety of applications.

  • Component Type: 2 line common mode choke surface mount
  • Features: 2.85A DCR 20mOhm (Typ)
  • Package: Horizontal, 4 PC pad
  • Mounting Type: Surface Mount
  • Supply Voltage - Operating Range: 4 V to 6 V
  • Operating Temperature Range: -40°C to 160°C
  • Manufacturer: Eaton Bussmann
  • Win Source Part Number: 915635

You May Also Be Interested in

Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
VACUUMSCHMELZE
T60405-R6166-X210 Vacuumschmelze Common Mode Chokes / Filters 2.6 mH 10A vertical 11mH datasheet, inventory, & pricing.
Lowest to $20.3732
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204
TDK Corporation
CMC 130UH 115MA 2LN 6.7KOHM SMD
Lowest to $0.8732
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess