EN
  • EN
  • DE
  • IT

CSC-1004P

Part No CSC-1004P
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 4POS FLAT PIN  /  4 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Product Status Obsolete
Type Terminal Block, Cross Connection
Number of Positions 4
Pitch 0.394" (10.00mm)
Style Flat Pins - Angled
For Use With/Related Products DP Series
Contact Material Copper Alloy
Contact Finish Tin
Color Gray
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 25
Win Source Part Number 1002661-CSC-1004P
Ultra Librarian 3D Model Ultra Librarian CSC-1004P CAD Model

Description

The Eaton - Bussmann Electrical Division CSC-1004P is a terminal block cross connection that can be used in a variety of applications.

  • Pitch: 0.394" (10.00mm)
  • Positions: 4
  • Color: gray
  • Contact Finish: tin
  • Package: bulk
  • Standard Package: 25
  • Mounting: SMD (SMT)
  • Pin Style: flat pins-angled

You May Also Be Interested in

TE Connectivity
BJMI8-10
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 10POS SCREW-IN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 2POS BRIDGE
Need more? Email Us
Wolfson Microelectronics plc
LOW POWER AUDIO CODEC FOR PORTABLE APPLICATIONS
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 57POS BRIDGE
Need more? Email Us
Weidmuller
JUMPER TERM BLK 3POS SCREW
Need more? Email Us
Others
Lowest to $0.6343
Phoenix Contact
JUMPER TERM BLK 12POS BRIDGE
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess