Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280470-WM9711
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM9711 CAD Model

Description

The WM9711 is a high-quality electronic component manufactured by Wolfson Microelectronics plc.

  • Manufacturer: Wolfson Microelectronics plc
  • Product Category: Audio Special Purpose
  • Popularity: 36% in the open market
  • Supply and Demand Status: Limited
  • RoHS State: Requested for verification

You May Also Be Interested in

Weidmuller
JUMPER TERM BLK 20POS FLAT PIN
Need more? Email Us
ECAD model for 1909150000
Weidmuller
CONN FERRULE 12AWG GRAY
Need more? Email Us
ECAD model for 9019190000
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
ECAD model for 1608940000
Weidmuller
CONN FERRULE 7AWG IVORY
Need more? Email Us
ECAD model for 0534200000
Altech corporation
JUMPER TERM BLK 10POS ROUND PIN / 10 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
ECAD model for CA723/10
Weidmuller
JUMPER TERM BLK 24POS FLAT PIN
Need more? Email Us
ECAD model for 1472600000
Weidmuller
JUMPER TERM BLK 32POS FLAT PIN
Need more? Email Us
ECAD model for 1733640000
Weidmuller
CROSS-CONNECTOR (TERMINAL), PLUG
Need more? Email Us
ECAD model for 1528090000
Weidmuller
CONN FERRULE DIN 2AWG BG 1=50PC
Need more? Email Us
ECAD model for 0317200000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention