EN
  • EN
  • DE
  • IT

0534200000

Part No 0534200000
Manufacturer Weidmuller
Catalog Terminal Blocks - Jumpers
Description CONN FERRULE 7AWG IVORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204361-0534200000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Wire Ferrules
Package Bulk
Product Status Active
Type Single Wire
Insulation Insulated
Size 7 AWG (10.00mm²)
Length - Overall 22.00mm
Length - Pin 12.00mm
Color Ivory
Ultra Librarian 3D Model Ultra Librarian 0534200000 CAD Model

Description

Ivory Wire Ferrule Connector 7 AWG (10.00mm²) Single Wire

You May Also Be Interested in

Weidmuller
JUMPER TERM BLK 3POS SCREW
Need more? Email Us
Cirrus Logic Inc.
AC LINK INTERFACE AUDIO DAC
Need more? Email Us
TE Connectivity
BJM6D-10
Need more? Email Us
Others
Lowest to $0.6343
Eaton Bussmann
JUMPER TERM BLK 10POS FLAT PIN / 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 4POS BRIDGE
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 7POS BRIDGE
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 3POS BRIDGE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess