EN
  • EN
  • DE
  • IT

CTX01-18063-R

Part No CTX01-18063-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 1.2UH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Eaton Bussmann
Package Tape & Reel
Product Status Active
Inductance 1.2 µH
Standard Package 2,900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 867431-CTX01-18063-R
Ultra Librarian 3D Model Ultra Librarian CTX01-18063-R CAD Model

Description

The 867431-CTX01-18063-R is a fixed inductor from Eaton Bussmann.

  • Manufacturer: Eaton Bussmann
  • Category: Inductors, Coils, and Chokes
  • Package: Tape and Reel
  • Inductance: 1.2 μH
  • Package Quantity: 2,900 pcs
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess